LM7705MME/NOPB Semiconductors - ICs by Texas Instruments

DC-DC CONV BUCK 92KHZ VSSOP-8 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM7705 device is a switched capacitor voltage inverter with a low noise, −0.23 V fixed negative voltage regulator. This device is designed to be used with low voltage amplifiers to enable the amplifiers output to swing to zero volts. The −0.23 V is used to supply the negative supply pin of an amplifier while maintaining less then 5.5 V across the amplifier. Railto-Rail output amplifiers cannot output zero volts when operating from a single-supply voltage and can result in error accumulation due to amplifier output saturation voltage being amplified by following gain stages. A small negative supply voltage will prevent the amplifiers output from saturating at zero volts and will help maintain an accurate zero through a signal processing chain. Additionally, when an amplifier is used to drive an input of the ADC, the amplifier can output a zero voltage signal and the full input range of an ADC can be used. The LM7705 device has a shutdown pin to minimize standby power consumption.

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for RS
RS
from US$0.76
945
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.30
151,070
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.45
549
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.91
111
in stock
Buy Now
Logo for element14
element14
from US$0.53
111
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.56
111
in stock
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 3V
Input Voltage Max 5.25V
DC / DC Converter IC Case VSSOP
No. of Pins 8Pins
Output Current 26mA
Fixed Output Voltage Nom. -232mV
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Topology Buck-Boost
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
No. of Outputs 1Outputs
Operating Temperature Min -40°C
Output Voltage -232mV
Output Voltage Nom. -232mV
Primary Input Voltage 5.25V

Alternative Descriptions

Low Noise Negative Bias Generator | Texas Instruments
Charge Pump INV -0.233V -35mA MSOP8 | RS
Dc-Dc Conv, Buck, 92Khz, Vssop-8 | Newark Electronics
DC-DC CONV, BUCK, 92KHZ, VSSOP-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM7705MME/NOPB?

Additional datasheets, footprints and schematics for LM7705MME/NOPB are listed on our Part Details page. You can also find images and similar parts to LM7705MME/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM7705MME/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM7705MME/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM7705MME/NOPB fall under?

The LM7705MME/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM7705MME/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM7705MME/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM7705MME/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM7705MME/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LM7705MME/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM7705MME/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM7705MME/NOPB?

You can fill out our help required form which you can use to request a quote for LM7705MME/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay