Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1.5°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Sensor Case Style | SOIC |
No. of Pins | 8 |
Packaging | Each |
Accuracy % | 0.5°C |
Resolution | 13bit |
Temp Sensor Digital, LM76CHM-5/NOPB | RS |
Where can I find additional details, specifications and documents for a LM76CHM-5/NOPB?
Additional datasheets, footprints and schematics for LM76CHM-5/NOPB are listed on our Part Details page. You can also find images and similar parts to LM76CHM-5/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM76CHM-5/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM76CHM-5/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM76CHM-5/NOPB fall under?
The LM76CHM-5/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM76CHM-5/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM76CHM-5/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM76CHM-5/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM76CHM-5/NOPB have stock available?
Authorised distributors including RS and Chip One Stop have stock available or on a lead time for LM76CHM-5/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM76CHM-5/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM76CHM-5/NOPB?
You can fill out our help required form which you can use to request a quote for LM76CHM-5/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.