IC Function | Diode-OR Controller |
---|---|
Supply Voltage Min | -3V |
Supply Voltage Max | 45V |
IC Package Type | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Zero Iq Reverse Pola rity Protection | Mouser Electronics |
Diode-Or Cntrl, 100V, Vssop-8 | Newark Electronics |
0.48-V to 42-V, zero IQ automotive ideal diode controller | Texas Instruments |
Where can I find additional details, specifications and documents for a LM74610QDGKTQ1 .?
Additional datasheets, footprints and schematics for LM74610QDGKTQ1 . are listed on our Part Details page. You can also find images and similar parts to LM74610QDGKTQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM74610QDGKTQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM74610QDGKTQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM74610QDGKTQ1 . fall under?
The LM74610QDGKTQ1 . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers.
Can I view similar or alternative parts?
You can view similar parts to LM74610QDGKTQ1 . when available in the Drivers & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM74610QDGKTQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the LM74610QDGKTQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM74610QDGKTQ1 . have stock available?
Authorised distributors including Mouser Electronics, Texas Instruments and Arrow Electronics have stock available or on a lead time for LM74610QDGKTQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM74610QDGKTQ1 . often in real-time on the comparison pages.
What if I can't find stock of LM74610QDGKTQ1 .?
You can fill out our help required form which you can use to request a quote for LM74610QDGKTQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.