LM74610-SQEVM Part Information
Details for LM74610-SQEVM by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits
Part Downloads


Part Specifications
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | LM74610-Q1 |
Kit Application Type | Power Management |
Application Sub Type | Smart Diode Controller |
Kit Contents | Eval Board LM74610-Q1 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Reverse Polarity Protection Smart Diode Controller Meets ISO7637 & CISPR25 Banana Conn Ext Power |
Alternative Part Descriptions
- EVALUATION BOARD, SMART DIODE CTRL; Silicon Manufacturer:Texas Instruments; Silicon Core Number:LM74610-Q1; Kit Application Type:Power Management; Application Sub Type:Smart Diode Controller; Kit Contents:Eval Board LM74610-Q1; RoHS Compliant: Yes | Newark Electronics
- Reverse Polarity Protection Smart Diode Controller Evaluation Module | Texas Instruments
Viewing Distributors for LM74610-SQEVM
Loading...
Loading Results for LM74610-SQEVM