No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | 10V to 44V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 44V |
Op Amp Type | General Purpose |
Military-grade, single, 44-V, 1-MHz operational amplifier | Texas Instruments |
OP Amp Single GP ±22V 8-Pin CDIP Rail | Holdelec |
IC-741 OPAMP GP 1 CIRCUIT 8CERDIP | Elfaro |
Operational Amplifie r 8-CDIP -55 to 125 | Mouser Electronics |
Op-Amp, 1Mhz, 0.5V/Us, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM741J .?
Additional datasheets, footprints and schematics for LM741J . are listed on our Part Details page. You can also find images and similar parts to LM741J . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM741J . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM741J . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM741J . fall under?
The LM741J . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM741J . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM741J . you can contact the distributor directly for product support, shipping queries etc.
Is the LM741J . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM741J . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for LM741J ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM741J . often in real-time on the comparison pages.
What if I can't find stock of LM741J .?
You can fill out our help required form which you can use to request a quote for LM741J . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.