Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Output Type | Voltage |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +150°C |
Sensor Case Style | SOT-23 |
No. of Pins | 6Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 73 |
Operating Temperature Max | 150°C |
Operating Temperature Range | -40°C to +150°C |
Output Current | 2µA |
Output Voltage | 0.4V |
Resolution | 14bit |
Resolution (Bits) | 14bit |
Sensor / Transducer Type | Temperature |
Supply Current | 320µA |
Supply Voltage DC Max | 6V |
Supply Voltage DC Min | -0.3V |
Supply Voltage Range | 2.7V to 5.5V |
Temperature Sensing Range | -40°C to +150°C |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LM73CIMK-1?
Additional datasheets, footprints and schematics for LM73CIMK-1 are listed on our Part Details page. You can also find images and similar parts to LM73CIMK-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM73CIMK-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM73CIMK-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM73CIMK-1 fall under?
The LM73CIMK-1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM73CIMK-1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM73CIMK-1 you can contact the distributor directly for product support, shipping queries etc.
Is the LM73CIMK-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM73CIMK-1 have stock available?
There is no stock from authorised distributors for LM73CIMK-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM73CIMK-1 often in real-time on the comparison pages.
What if I can't find stock of LM73CIMK-1?
You can fill out our help required form which you can use to request a quote for LM73CIMK-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.