LM7332MME/NOPB Part Information
Details for LM7332MME/NOPB by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.7500 |
10 | 2.4800 |
25 | 2.3300 |
50 | 2.1800 |
100 | 2.0200 |
Stock Information
Details
Part Features
- Capacitive Load Tolerance Unlimited
- GBWP 21 MHz
- High Output Current (1 V from Rails) u00b170 mA
- Output Short Circuit Current > 100 mA
- Slew Rate 15.2 V/u00b5s
- Temperature Range u221240u00b0C to +125u00b0C
- Tested at u221240u00b0C, +125u00b0C,
- Total Supply Current 2 mA
- VS = u00b115 V, TA = 25u00b0C, Typical Values Unless Specified
- Wide Input Common Mode Voltage 0.3 V Beyond Rails
- Wide Supply Voltage Range 2.5 V to 32 V
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 7.5MHz |
Slew Rate | 15.2V/µs |
Supply Voltage Range | 2.5V to 32V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 32V |
Amplifier Type | Rail - Rail |
Base Number | 332 |
Gain Bandwidth | 19.9MHz |
I/O Type | Rail-Rail I/O |
Input Offset Voltage Max | 4mV |
Op Amp Type | High Current |
Operating Temperature Range | -40°C to +125°C |
Output Current + Max | 55mA |
Supply Current | 1.5mA |
Supply Voltage + Nom | 32V |
Supply Voltage Max | 32V |
Supply Voltage Min | 2.5V |
Alternative Part Descriptions
- IC, OP AMP, DUAL, R/R, 30V, 8MSOP; No. of Amplifiers:2 Amplifier; Bandwidth:7.5MHz; Slew Rate:15.2V/µs; Supply Voltage Range:2.5V to 32V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM7332MME/NOPB?
Additional datasheets, footprints and schematics for LM7332MME/NOPB are listed in our Part Details tab. You can also find the LM7332MME/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM7332MME/NOPB in the Pricing & Inventory tab next to part details. You can view LM7332MME/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM7332MME/NOPB fall under?
The LM7332MME/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM7332MME/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM7332MME/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM7332MME/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM7332MME/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM7332MME/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM7332MME/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM7332MME/NOPB?
You can fill out our help required form which you can use to request a quote for LM7332MME/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.