No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 21MHz |
Slew Rate | 15.2V/µs |
Supply Voltage Range | 2.5V to 32V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual, 32-V, 19-MHz operational amplifier | Texas Instruments |
OP-AMP, DUAL, 21MHZ, 15.2V/US, SOIC-8 | Farnell |
Op-Amp, Dual, 21Mhz, 15.2V/Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM7332MAX/NOPB .?
Additional datasheets, footprints and schematics for LM7332MAX/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM7332MAX/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM7332MAX/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM7332MAX/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM7332MAX/NOPB . fall under?
The LM7332MAX/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM7332MAX/NOPB . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM7332MAX/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM7332MAX/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM7332MAX/NOPB . have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for LM7332MAX/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM7332MAX/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM7332MAX/NOPB .?
You can fill out our help required form which you can use to request a quote for LM7332MAX/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.