LM7322MM/NOPB Part Information
Details for LM7322MM/NOPB by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps

Part Description
The LM732xx devices are rail-to-rail input and output amplifiers with wide operating voltages and highoutput currents. The LM732xx family is efficient, achieving 18-V/µs slew rate and 20-MHz unity gain bandwidth while requiring only 1 mA of supply current per op amp. The LM732xx device performance is fully specified for operation at 2.7 V, ±5 V and ±15 V. The LM732xx devices are designed to drive unlimited capacitive loads without oscillations. All LM7321x and LM7322x parts are tested at −40°C, 125°C, and 25°C, with modern automatic test equipment. High performance from −40°C to 125°C, detailed specifications, and extensive testing makes them suitable for industrial, automotive, and communications applications. Greater than rail-to-rail input common-mode voltage range with 50 dB of common-mode rejection across this wide voltage range, allows both high-side and low-side sensing. Most device parameters are insensitive to power supply voltage, and this makes the parts easier to use where supply voltage may vary, such as automotive electrical systems and battery powered equipment. These amplifiers have true rail-to-rail output and can supply a respectable amount of current (15 mA) with minimal head- room from either rail (300 mV) at low distortion (0.05% THD+Noise).
Part Downloads

Part Features
- (VS = u00b115, TA = 25u00b0C, Typical Values Unless Specified.)
- Capacitive Load Tolerance Unlimited
- Distortion THD+Noise u221286 dB
- Gain Bandwidth Product 20 MHz
- Input Common-Mode Voltage 0.3-V Beyond Rails
- Input Current Noise 1.3 pA/u221aHz
- Input Voltage Noise 15 nV/u221aHz
- LM732xx are Automotive Grade Products that are
- Output Current +65 mA/u2212100 mA
- Slew Rate 18 V/u00b5s
- Supply Current/Channel 1.1 mA
- Temperature Range u221240u00b0C to 125u00b0C
- Tested at u221240u00b0C, 25u00b0C and 125u00b0C at 2.7 V, u00b15 V, u00b115 V.
- Wide Supply Voltage Range 2.5 V to 32 V
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 20MHz |
Slew Rate | 18V/µs |
Supply Voltage Range | 2.5V to 32V |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 32V |
Op Amp Type | Precision |
Alternative Part Descriptions
- OP AMP, 20MHZ, 18V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:20MHz; Slew Rate:18V/µs; Supply Voltage Range:2.5V to 32V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes | Newark Electronics
- Dual ch, rail-to-rail I/O, high output current & unlimited cap load +/-15V op amp | Texas Instruments