LM7322MA/NOPB Part Information

Details for LM7322MA/NOPB by Texas Instruments

Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps

Part Features

  • (VS = u00b115, TA = 25u00b0C, Typical Values Unless Specified.)
  • Capacitive Load Tolerance Unlimited
  • Distortion THD+Noise u221286 dB
  • Gain Bandwidth Product 20 MHz
  • Input Common-Mode Voltage 0.3-V Beyond Rails
  • Input Current Noise 1.3 pA/u221aHz
  • Input Voltage Noise 15 nV/u221aHz
  • LM732xx are Automotive Grade Products that are
  • Output Current +65 mA/u2212100 mA
  • Slew Rate 18 V/u00b5s
  • Supply Current/Channel 1.1 mA
  • Temperature Range u221240u00b0C to 125u00b0C
  • Tested at u221240u00b0C, 25u00b0C and 125u00b0C at 2.7 V, u00b15 V, u00b115 V.
  • Wide Supply Voltage Range 2.5 V to 32 V

Part Specifications

No. of Amplifiers 2 Amplifier
Bandwidth 20MHz
Slew Rate 18V/µs
Supply Voltage Range 2.5V to 32V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Product Range -
RoHS Compliant

Alternative Part Descriptions

  • OP AMP, 20MHZ, 18V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:20MHz; Slew Rate:18V/µs; Supply Voltage Range:2.5V to 32V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes | Newark Electronics
  • IC: operational amplifier; 20MHz; 2.5÷32V; Ch: 2; VSSOP8 | Transfer Multisort Elektronik
  • Dual, 32-V, 20-MHz operational amplifier | Texas Instruments

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM7322MA/NOPB?

Additional datasheets, footprints and schematics for LM7322MA/NOPB are listed in our Part Details tab. You can also find the LM7322MA/NOPB image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM7322MA/NOPB in the Pricing & Inventory tab next to part details. You can view LM7322MA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM7322MA/NOPB fall under?

The LM7322MA/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LM7322MA/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM7322MA/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM7322MA/NOPB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for LM7322MA/NOPB have stock available?

Authorised distributors including Newark Electronics, Transfer Multisort Elektronik and Texas Instruments have stock available or on a lead time for LM7322MA/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM7322MA/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM7322MA/NOPB?

You can fill out our help required form which you can use to request a quote for LM7322MA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for LM7322MA/NOPB

Loading...
Loading Results for LM7322MA/NOPB
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us