Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fixed Output Voltage Nom. | - |
---|---|
Adjustable Output Voltage Min | 2V |
Adjustable Output Voltage Max | 37V |
Input Voltage Min | 9.5V |
Input Voltage Max | 40V |
Product Range | - |
Output Current | 150mA |
Output Type | Adjustable |
Linear Regulator Case Style | TO-100 |
No. of Pins | 10Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 723 |
IC Generic Number | 723 |
IC Temperature Range | Commercial |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 0.15A |
Output Voltage Adjustable Range | 2V to 37V |
Output Voltage Max | 37V |
Output Voltage Min | 2V |
Primary Input Voltage | 40V |
Supply Voltage Min | 9.5V |
Termination Type | Through Hole |
Voltage Regulator Type | Positive Adjustable |
Where can I find additional details, specifications and documents for a LM723CH/NOPB .?
Additional datasheets, footprints and schematics for LM723CH/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM723CH/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM723CH/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM723CH/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM723CH/NOPB . fall under?
The LM723CH/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM723CH/NOPB . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM723CH/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM723CH/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM723CH/NOPB . have stock available?
Authorised distributors including Rochester Electronics have stock available or on a lead time for LM723CH/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM723CH/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM723CH/NOPB .?
You can fill out our help required form which you can use to request a quote for LM723CH/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.