LM7171BIMX/NOPB Amplifiers & Comparators by Texas Instruments

OP-AMP 220MHZ 4100V/US SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM7171 is a high speed voltage feedback amplifier that has the slewing characteristic of a current feedback amplifier, yet it can be used in all traditional voltage feedback amplifier configurations. The LM7171 is stable for gains as low as +2 or −1. It provides a very high slew rate at 4100V/μs and a wide unity-gain bandwidth of 200 MHz while consuming only 6.5 mA of supply current. It is ideal for video and high speed signal processing applications such as HDSL and pulse amplifiers. With 100 mA output current, the LM7171 can be used for video distribution, as a transformer driver or as a laser diode driver. Operation on ±15 V power supplies allows for large signal swings and provides greater dynamic range and signal-to-noise ratio. The LM7171 offers low SFDR and THD, ideal for ADC/DAC systems. In addition, the LM7171 is specified for ±5 V operation for portable applications. The LM7171 is built on TI's advanced VIP™ III (Vertically integrated PNP) complementary bipolar process.

Where to Buy

Prices starting from US$2.92

Distributor Stock
Logo for Farnell
Farnell
from US$2.92
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.33
-
Buy Now
Logo for element14
element14
from US$3.51
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier
Bandwidth 220MHz
Slew Rate 4100V/µs
Supply Voltage Range 5.5V to 36V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Op-Amp, 220Mhz, 4100V/Us, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM7171BIMX/NOPB?

Additional datasheets, footprints and schematics for LM7171BIMX/NOPB are listed on our Part Details page. You can also find images and similar parts to LM7171BIMX/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM7171BIMX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM7171BIMX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM7171BIMX/NOPB fall under?

The LM7171BIMX/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LM7171BIMX/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM7171BIMX/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM7171BIMX/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM7171BIMX/NOPB have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LM7171BIMX/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM7171BIMX/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM7171BIMX/NOPB?

You can fill out our help required form which you can use to request a quote for LM7171BIMX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay