No distributors results available
View Full Pricing & Stock ComparisonNo. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 70kHz |
Slew Rate | 8V/µs |
Supply Voltage Range | 10V to 60V |
Amplifier Case Style | TO-220 |
No. of Pins | 5Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 60V |
Base Number | 675 |
Device Marking | LM675T |
Gain Bandwidth | 5.5MHz |
IC Generic Number | 675 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 10mV |
Logic Function Number | 675 |
Op Amp Type | Power |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 25V |
Supply Voltage Max | 60V |
Supply Voltage Min | 16V |
Where can I find additional details, specifications and documents for a LM675T?
Additional datasheets, footprints and schematics for LM675T are listed on our Part Details page. You can also find images and similar parts to LM675T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM675T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM675T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM675T fall under?
The LM675T is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM675T when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM675T you can contact the distributor directly for product support, shipping queries etc.
Is the LM675T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM675T have stock available?
There is no stock from authorised distributors for LM675T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM675T often in real-time on the comparison pages.
What if I can't find stock of LM675T?
You can fill out our help required form which you can use to request a quote for LM675T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.