Comparator Type | Voltage |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 180ns |
Supply Voltage Range | 2.5V to 30V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Operating Temperature Range | -40°C to +85°C |
Output Compatibility | CMOS TTL |
Supply Current | 2.7mA |
Termination Type | Surface Mount Device |
180 ns 3V Comparator | Texas Instruments |
Comparator Single 30V 8-Pin SOIC Tube | Holdelec |
IC: comparator | Transfer Multisort Elektronik |
180 Ns 3V Comparator Rohs Compliant: Yes |TEXAS INSTRUMENTS LM6511IM/NOPB. | Newark Electronics |
IC, COMPARATOR 180 NS 3V 8-SO | element14 |
Where can I find additional details, specifications and documents for a LM6511IM/NOPB .?
Additional datasheets, footprints and schematics for LM6511IM/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM6511IM/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM6511IM/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM6511IM/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM6511IM/NOPB . fall under?
The LM6511IM/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM6511IM/NOPB . when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM6511IM/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM6511IM/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM6511IM/NOPB . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM6511IM/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM6511IM/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM6511IM/NOPB .?
You can fill out our help required form which you can use to request a quote for LM6511IM/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.