IC Output Type | Analogue |
---|---|
Sensing Accuracy Range | ± 3°C |
Sensing Temperature Min | 0°C |
Sensing Temperature Max | 90°C |
Sensor Case Style | SOT-23 |
No. of Pins | 3Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 10V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 82µA |
Board Mount Temp Sensors, LM62CIM3/NOPB | RS |
Temperature Sensor, +/-3Deg Cel, Sot23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM62CIM3/NOPB .?
Additional datasheets, footprints and schematics for LM62CIM3/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM62CIM3/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM62CIM3/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM62CIM3/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM62CIM3/NOPB . fall under?
The LM62CIM3/NOPB . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM62CIM3/NOPB . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM62CIM3/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM62CIM3/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM62CIM3/NOPB . have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM62CIM3/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM62CIM3/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM62CIM3/NOPB .?
You can fill out our help required form which you can use to request a quote for LM62CIM3/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.