Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Motor Type | DC Brushless Servo |
---|---|
No. of Outputs | 8Outputs |
Output Current | 1.6mA |
Output Voltage | 2.4V |
Driver Case Style | SOIC |
No. of Pins | 24Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 629 |
Device Type | Motor |
IC Generic Number | 629 |
Logic Function Number | 629 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Where can I find additional details, specifications and documents for a LM629M-6?
Additional datasheets, footprints and schematics for LM629M-6 are listed on our Part Details page. You can also find images and similar parts to LM629M-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM629M-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM629M-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM629M-6 fall under?
The LM629M-6 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM629M-6 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM629M-6 you can contact the distributor directly for product support, shipping queries etc.
Is the LM629M-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM629M-6 have stock available?
There is no stock from authorised distributors for LM629M-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM629M-6 often in real-time on the comparison pages.
What if I can't find stock of LM629M-6?
You can fill out our help required form which you can use to request a quote for LM629M-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.