Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 100MHz |
Slew Rate | 1400V/µs |
Supply Voltage Range | 7V to 32V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 32V |
Base Number | 6181 |
Common Mode Voltage VCM | 1.7V |
Gain Bandwidth | 100MHz |
Gain dB Max | 2dB |
Input Offset Voltage Max | 3mV |
Op Amp Type | Current Feedback |
Operating Temperature Range | -40°C to +85°C |
Settling Time | 50ns |
Supply Current | 6.5mA |
Supply Current Max | 10mA |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 32V |
Supply Voltage Min | 7V |
Where can I find additional details, specifications and documents for a LM6181IN/NOPB .?
Additional datasheets, footprints and schematics for LM6181IN/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM6181IN/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM6181IN/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM6181IN/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM6181IN/NOPB . fall under?
The LM6181IN/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM6181IN/NOPB . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM6181IN/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM6181IN/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM6181IN/NOPB . have stock available?
There is no stock from authorised distributors for LM6181IN/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM6181IN/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM6181IN/NOPB .?
You can fill out our help required form which you can use to request a quote for LM6181IN/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.