No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 100MHz |
Slew Rate | 3000V/µs |
Supply Voltage Range | 5.5V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
LM6172IMX/NOPB | Elfaro |
Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers | Texas Instruments |
DUAL HI-SPD LO-PWR L O-DIST VOL FDBK AMP | Mouser Electronics |
Op-Amp, Dual, 100Mhz, 3000V/Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM6172IMX/NOPB?
Additional datasheets, footprints and schematics for LM6172IMX/NOPB are listed on our Part Details page. You can also find images and similar parts to LM6172IMX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM6172IMX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM6172IMX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM6172IMX/NOPB fall under?
The LM6172IMX/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM6172IMX/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM6172IMX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM6172IMX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM6172IMX/NOPB have stock available?
Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for LM6172IMX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM6172IMX/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM6172IMX/NOPB?
You can fill out our help required form which you can use to request a quote for LM6172IMX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.