LM6172IM/NOPB Amplifiers & Comparators by Texas Instruments

IC OP AMP DUAL POWERWISE

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for Texas Instruments Texas Instruments
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 100MHz
Slew Rate 3000V/µs
Supply Voltage Range 5.5V to 36V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 5.5V to 36V
Gain Bandwidth 160MHz
Op Amp Type High Speed
Operating Temperature Range -40°C to +85°C
Supply Voltage Max 36V
Supply Voltage Min 5.5V

Alternative Descriptions

LM6172IM/NOPB | Elfaro
Dual High Speed,Low Pwr Amp | Mouser Electronics
Ic, Op Amp, Dual, Powerwise | Newark Electronics
Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers | Texas Instruments

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM6172IM/NOPB?

Additional datasheets, footprints and schematics for LM6172IM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM6172IM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM6172IM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM6172IM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM6172IM/NOPB fall under?

The LM6172IM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LM6172IM/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM6172IM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM6172IM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM6172IM/NOPB have stock available?

Authorised distributors including Mouser Electronics, Texas Instruments and Arrow Electronics have stock available or on a lead time for LM6172IM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM6172IM/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM6172IM/NOPB?

You can fill out our help required form which you can use to request a quote for LM6172IM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay