Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 100MHz |
Slew Rate | 3600V/µs |
Supply Voltage Range | 5.5V to 34V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 5.5V to 34V |
Amplifier Type | Low Power |
Base Number | 6171 |
Gain Bandwidth | 130MHz |
IC Generic Number | 6171 |
Input Offset Voltage Max | 8mV |
Logic Function Number | 6171 |
Op Amp Type | High Speed |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | High Speed/Low Power |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 34V |
Supply Voltage Min | 5.5V |
Where can I find additional details, specifications and documents for a LM6171BIN?
Additional datasheets, footprints and schematics for LM6171BIN are listed on our Part Details page. You can also find images and similar parts to LM6171BIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM6171BIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM6171BIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM6171BIN fall under?
The LM6171BIN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM6171BIN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM6171BIN you can contact the distributor directly for product support, shipping queries etc.
Is the LM6171BIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM6171BIN have stock available?
There is no stock from authorised distributors for LM6171BIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM6171BIN often in real-time on the comparison pages.
What if I can't find stock of LM6171BIN?
You can fill out our help required form which you can use to request a quote for LM6171BIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.