Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 80MHz |
Slew Rate | 30V/µs |
Supply Voltage Range | 2.7V to 24V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op-Amp, Dual, 80Mhz, 2V/Us, Soic-8 | Newark Electronics |
Dual 75 MHz GBW rail-to-rail I/O operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a LM6152ACMX/NOPB?
Additional datasheets, footprints and schematics for LM6152ACMX/NOPB are listed on our Part Details page. You can also find images and similar parts to LM6152ACMX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM6152ACMX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM6152ACMX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM6152ACMX/NOPB fall under?
The LM6152ACMX/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM6152ACMX/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM6152ACMX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM6152ACMX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM6152ACMX/NOPB have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LM6152ACMX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM6152ACMX/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM6152ACMX/NOPB?
You can fill out our help required form which you can use to request a quote for LM6152ACMX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.