LM6132AIM/NOPB Amplifiers & Comparators by Texas Instruments

IC, OP AMP, DUAL, 10MHZ, SMDOperating Temperature

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.42

Distributor Stock
Logo for RS
RS
from US$4.42
85
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$4.42
77
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.98
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier
Bandwidth 10MHz
Slew Rate 14V/µs
Supply Voltage Range 2.7V to 24V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
RoHS Compliant Yes

Alternative Descriptions

Dual low power op amp,LM6132AIM 7MHz | RS
IC: operational amplifier | Transfer Multisort Elektronik
Ic, Op Amp, Dual, 10Mhz, Smd | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM6132AIM/NOPB?

Additional datasheets, footprints and schematics for LM6132AIM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM6132AIM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM6132AIM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM6132AIM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM6132AIM/NOPB fall under?

The LM6132AIM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LM6132AIM/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM6132AIM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM6132AIM/NOPB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LM6132AIM/NOPB have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for LM6132AIM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM6132AIM/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM6132AIM/NOPB?

You can fill out our help required form which you can use to request a quote for LM6132AIM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay