Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 14V/µs |
Supply Voltage Range | 2.7V to 24V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 24V |
Amplifier Type | Rail - Rail Input / Output (RRIO) |
Base Number | 6132 |
Gain Bandwidth | 7.4MHz |
I/O Type | Rail-Rail I/O |
IC Generic Number | 6132 |
Input Offset Voltage Max | 8V |
Logic Function Number | 6132 |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | Rail-to-Rail Input/Output |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 24V |
Supply Voltage Min | 2.7V |
Nrnd, Alternate Is Lm6132Aim/Nopb Rohs Compliant: No |TEXAS INSTRUMENTS LM6132AIM. | Newark Electronics |
Where can I find additional details, specifications and documents for a LM6132AIM?
Additional datasheets, footprints and schematics for LM6132AIM are listed on our Part Details page. You can also find images and similar parts to LM6132AIM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM6132AIM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM6132AIM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM6132AIM fall under?
The LM6132AIM is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM6132AIM when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM6132AIM you can contact the distributor directly for product support, shipping queries etc.
Is the LM6132AIM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM6132AIM have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LM6132AIM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM6132AIM often in real-time on the comparison pages.
What if I can't find stock of LM6132AIM?
You can fill out our help required form which you can use to request a quote for LM6132AIM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.