LM60BIM3X/NOPB . Sensors & Transducers by Texas Instruments

TEMPERATURE SENSOR 3DEG C SOT-23-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for Farnell
Farnell
from US$1.17
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.51
50,650
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.72
-
Buy Now
Logo for element14
element14
from US$1.82
-
Buy Now

Specifications

IC Output Type Analogue
Sensing Accuracy Range ± 3°C
Sensing Temperature Min -25°C
Sensing Temperature Max 125°C
Sensor Case Style SOT-23
No. of Pins 3Pins
Supply Voltage Min 2.7V
Supply Voltage Max 10V
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

± | Texas Instruments
Temperature Sensor, 3Deg C, Sot-23-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM60BIM3X/NOPB .?

Additional datasheets, footprints and schematics for LM60BIM3X/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM60BIM3X/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM60BIM3X/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM60BIM3X/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM60BIM3X/NOPB . fall under?

The LM60BIM3X/NOPB . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to LM60BIM3X/NOPB . when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM60BIM3X/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM60BIM3X/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM60BIM3X/NOPB . have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM60BIM3X/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM60BIM3X/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM60BIM3X/NOPB .?

You can fill out our help required form which you can use to request a quote for LM60BIM3X/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay