LM57BISD-5/NOPB . Sensors & Transducers by Texas Instruments

TEMP SWITCH W/ SENSOR +/-1.5DEGC WSON8

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Texas Instruments Texas Instruments
73,273 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
2 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

IC Output Type Open Drain Push Pull
Sensing Accuracy Range ± 1.5°C
Sensing Temperature Min -50°C
Sensing Temperature Max 150°C
Sensor Case Style WSON
No. of Pins 8Pins
Supply Voltage Min 2.4V
Supply Voltage Max 5.5V
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

±0.7°C Temperature Sensor with Resistor-Programmable Temperature Switch | Texas Instruments
IC TEMP SENSOR ANALOG 8-PIN WSON EP | Dan-Mar Components
TEMP SWITCH W/ SENSOR, +/-1.5DEGC, WSON8 | Farnell
TEMPERATURE SW/SENSOR, 0.7C, LLP8 | Newark Electronics

More Parts in Sensors


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM57BISD-5/NOPB .?

Additional datasheets, footprints and schematics for LM57BISD-5/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM57BISD-5/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM57BISD-5/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM57BISD-5/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM57BISD-5/NOPB . fall under?

The LM57BISD-5/NOPB . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to LM57BISD-5/NOPB . when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM57BISD-5/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM57BISD-5/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM57BISD-5/NOPB . have stock available?

Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for LM57BISD-5/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM57BISD-5/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM57BISD-5/NOPB .?

You can fill out our help required form which you can use to request a quote for LM57BISD-5/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay