Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.03
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.03
|
18,373
in stock
|
Buy Now |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 36V |
No. of Outputs | 2 Output, 2Outputs |
Duty Cycle (%) | 98.9% |
Controller IC Case Style | TSSOP-EP |
No. of Pins | 28Pins |
Switching Frequency | 226kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5642 |
Frequency | 200kHz |
Input Voltage | 28V |
Operating Temperature Range | -40°C to +125°C |
Output Current | 20A |
Output Voltage | 32.4V |
Output Voltage Max | 34.56V |
Primary Input Voltage | 36V |
Supply Voltage Range | 4.5V to 36V |
Termination Type | Surface Mount Device |
4.5-36V, Current Mode Dual Synchronous Buck Controller with Oscillator Synchronization | Texas Instruments |
Where can I find additional details, specifications and documents for a LM5642MH/NOPB?
Additional datasheets, footprints and schematics for LM5642MH/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5642MH/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5642MH/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5642MH/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5642MH/NOPB fall under?
The LM5642MH/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5642MH/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5642MH/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM5642MH/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5642MH/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM5642MH/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5642MH/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM5642MH/NOPB?
You can fill out our help required form which you can use to request a quote for LM5642MH/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.