LM5575MHX/NOPB . Semiconductors - ICs by Texas Instruments

DC/DC CONV AEC-Q100 500KHZ HTSSOP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.98

Distributor Stock
Logo for Newark
Newark
from US$4.48
No stock
Buy Now
Logo for element14
element14
from US$4.71
2,475
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$3.66
1,887
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.98
125
in stock
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 6V
Input Voltage Max 75V
No. of Outputs 1Outputs
DC / DC Converter IC Case HTSSOP
No. of Pins 16Pins
Output Current 1.5A
Output Voltage Min 1.225V
Output Voltage Max 70V
Switching Frequency 500kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

IC: PMIC | Transfer Multisort Elektronik
6V to 75V, 1.5A Wide Vin Step-Down Regulator | Texas Instruments
Dc/Dc Conv, Aec-Q100, 500Khz, Htssop-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5575MHX/NOPB .?

Additional datasheets, footprints and schematics for LM5575MHX/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM5575MHX/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5575MHX/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5575MHX/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5575MHX/NOPB . fall under?

The LM5575MHX/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM5575MHX/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5575MHX/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM5575MHX/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5575MHX/NOPB . have stock available?

Authorised distributors including element14, Transfer Multisort Elektronik, Texas Instruments and Newark Electronics have stock available or on a lead time for LM5575MHX/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5575MHX/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM5575MHX/NOPB .?

You can fill out our help required form which you can use to request a quote for LM5575MHX/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay