Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | - |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
TIMER, SINGLE, 16V, SOIC-8 | Farnell |
Standard Timer Single 8-Pin SOIC N T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a LM555CMX?
Additional datasheets, footprints and schematics for LM555CMX are listed on our Part Details page. You can also find images and similar parts to LM555CMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM555CMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM555CMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM555CMX fall under?
The LM555CMX is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to LM555CMX when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM555CMX you can contact the distributor directly for product support, shipping queries etc.
Is the LM555CMX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM555CMX have stock available?
Authorised distributors including element14, Farnell and Avnet Asia have stock available or on a lead time for LM555CMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM555CMX often in real-time on the comparison pages.
What if I can't find stock of LM555CMX?
You can fill out our help required form which you can use to request a quote for LM555CMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.