Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM53603 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Buck Regulator |
Kit Contents | Eval Module LM53603 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 5V Fixed O/P Buck Regulator 3A O/P Current Emi Filter Present In Back Side Compact Design |
LM536035 5V Fixed Output, 3A Buck Regulator Evaluation Module | Texas Instruments |
EVALUATION MODULE, BUCK REGULATOR | element14 |
Evaluation Module, Buck Regulator | Newark Electronics |
Where can I find additional details, specifications and documents for a LM536035EVM?
Additional datasheets, footprints and schematics for LM536035EVM are listed on our Part Details page. You can also find images and similar parts to LM536035EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM536035EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM536035EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM536035EVM fall under?
The LM536035EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM536035EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM536035EVM you can contact the distributor directly for product support, shipping queries etc.
Is the LM536035EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM536035EVM have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for LM536035EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM536035EVM often in real-time on the comparison pages.
What if I can't find stock of LM536035EVM?
You can fill out our help required form which you can use to request a quote for LM536035EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.