Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 3.55V |
Input Voltage Max | 36V |
DC / DC Converter IC Case | WSON |
No. of Pins | 10Pins |
Output Current | 650mA |
Output Voltage Nom. | 5V |
Switching Frequency | 1.5MHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Automotive 3.5-V to 36-V, 650-mA synchronous 2.1-MHz step-down converter | Texas Instruments |
Dc/Dc Conv, Buck, 1.5Mhz, Wson | Newark Electronics |
Where can I find additional details, specifications and documents for a LM536005QDSXTQ1 .?
Additional datasheets, footprints and schematics for LM536005QDSXTQ1 . are listed on our Part Details page. You can also find images and similar parts to LM536005QDSXTQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM536005QDSXTQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM536005QDSXTQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM536005QDSXTQ1 . fall under?
The LM536005QDSXTQ1 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM536005QDSXTQ1 . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM536005QDSXTQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the LM536005QDSXTQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM536005QDSXTQ1 . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM536005QDSXTQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM536005QDSXTQ1 . often in real-time on the comparison pages.
What if I can't find stock of LM536005QDSXTQ1 .?
You can fill out our help required form which you can use to request a quote for LM536005QDSXTQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.