Supply Voltage Min | 4.2V |
---|---|
Supply Voltage Max | 55V |
No. of Outputs | 1 Output |
Duty Cycle (%) | 100% |
Controller IC Case Style | HTSSOP |
No. of Pins | 28Pins |
Switching Frequency | 600kHz |
Topology | Synchronous Buck-Boost |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
55V wide VIN synchronous 4-switch buck-boost controller | Texas Instruments |
DC/DC CTRL, SYNC BUCK-BOOST, HTSSOP-28 | element14 |
Dc/Dc Ctrl, Sync Buck-Boost, Htssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM5176PWPT .?
Additional datasheets, footprints and schematics for LM5176PWPT . are listed on our Part Details page. You can also find images and similar parts to LM5176PWPT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5176PWPT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5176PWPT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5176PWPT . fall under?
The LM5176PWPT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5176PWPT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5176PWPT . you can contact the distributor directly for product support, shipping queries etc.
Is the LM5176PWPT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5176PWPT . have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for LM5176PWPT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5176PWPT . often in real-time on the comparison pages.
What if I can't find stock of LM5176PWPT .?
You can fill out our help required form which you can use to request a quote for LM5176PWPT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.