LM5166DRCT . Part Information
Details for LM5166DRCT . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy LM5166DRCT Directly from Texas Instruments (6449 in stock) at $1.4610
Part Downloads

Part Specifications
Topology | Synchronous Buck (Step Down) |
Input Voltage Min | 3V |
Input Voltage Max | 65V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | VSON |
No. of Pins | 10Pins |
Output Current | 500mA |
Output Voltage Min | 1.23V |
Output Voltage Max | 65V |
Switching Frequency | 600kHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DC/DC CONV, SYNC BUCK, 600KHZ, VSON-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:65V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:500mA; Output RoHS Compliant: Yes | Newark Electronics
- 3V-65V Input, 500mA Synchronous Buck Converter With Ultra-Low Iq | Texas Instruments
Viewing Distributors for LM5166DRCT .
Loading...
Loading Results for LM5166DRCT .