Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$49.00
|
98
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM5165 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Evaluation Module LM5165 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
LM5165 Low Iq Synchronous Buck Converter High Density PFM Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a LM5165EVM-HD-P50A?
Additional datasheets, footprints and schematics for LM5165EVM-HD-P50A are listed on our Part Details page. You can also find images and similar parts to LM5165EVM-HD-P50A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5165EVM-HD-P50A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5165EVM-HD-P50A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5165EVM-HD-P50A fall under?
The LM5165EVM-HD-P50A is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM5165EVM-HD-P50A when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5165EVM-HD-P50A you can contact the distributor directly for product support, shipping queries etc.
Is the LM5165EVM-HD-P50A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5165EVM-HD-P50A have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM5165EVM-HD-P50A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5165EVM-HD-P50A often in real-time on the comparison pages.
What if I can't find stock of LM5165EVM-HD-P50A?
You can fill out our help required form which you can use to request a quote for LM5165EVM-HD-P50A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.