Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 3.8V |
---|---|
Supply Voltage Max | 65V |
No. of Outputs | 1 Output |
Duty Cycle (%) | 78% |
Controller IC Case Style | VQFN |
No. of Pins | 24Pins |
Switching Frequency | 2.2MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Automotive wide-input 2.2-MHz low-IQ synchronous buck controller | Texas Instruments |
Dc/Dc Ctrl, Sync Buck, 2.2Mhz, Vqfn-24 | Newark Electronics |
DC/DC CTRL, SYNC BUCK, 2.2MHZ, VQFN-24 | element14 |
Where can I find additional details, specifications and documents for a LM5141QRGETQ1 .?
Additional datasheets, footprints and schematics for LM5141QRGETQ1 . are listed on our Part Details page. You can also find images and similar parts to LM5141QRGETQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5141QRGETQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5141QRGETQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5141QRGETQ1 . fall under?
The LM5141QRGETQ1 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5141QRGETQ1 . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5141QRGETQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the LM5141QRGETQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5141QRGETQ1 . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5141QRGETQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5141QRGETQ1 . often in real-time on the comparison pages.
What if I can't find stock of LM5141QRGETQ1 .?
You can fill out our help required form which you can use to request a quote for LM5141QRGETQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.