Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM5140-Q1 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Controller |
Kit Contents | Eval Board LM5140-Q1 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 2.2MHz Dual Output Synchronous Buck Controller Shutdown Current 9UA Supply Voltage 3.8V to 42V |
LM5140RWGEVM Dual Synchronous Buck Converter EVM | Texas Instruments |
Eval Board, Sync Buck Controller | Newark Electronics |
Where can I find additional details, specifications and documents for a LM5140RWGEVM?
Additional datasheets, footprints and schematics for LM5140RWGEVM are listed on our Part Details page. You can also find images and similar parts to LM5140RWGEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5140RWGEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5140RWGEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5140RWGEVM fall under?
The LM5140RWGEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM5140RWGEVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5140RWGEVM you can contact the distributor directly for product support, shipping queries etc.
Is the LM5140RWGEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5140RWGEVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for LM5140RWGEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5140RWGEVM often in real-time on the comparison pages.
What if I can't find stock of LM5140RWGEVM?
You can fill out our help required form which you can use to request a quote for LM5140RWGEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.