LM5118Q1MH/NOPB Semiconductors - ICs by Texas Instruments

DC/DC CTRL BUCK-BOOST HTSSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM5118 wide voltage range Buck-Boost switching regulator controller features all of the functions necessary to implement a high performance, cost efficient Buck-Boost regulator using a minimum of external components. The BuckBoost topology maintains output voltage regulation when the input voltage is either less than or greater than the output voltage, making it especially suitable for automotive applications. The LM5118 operates as a buck regulator while the input voltage is sufficiently greater than the regulated output voltage and gradually transitions to the buck-boost mode as the input voltage approaches the output. This dual mode approach maintains regulation over a wide range of input voltages with optimal conversion efficiency in the buck mode and a glitch-free output during mode transitions. This easy-to-use controller includes drivers for the high side buck MOSFET and the low side boost MOSFET. The regulators control method is based upon current mode control utilizing an emulated current ramp. Emulated current mode control reduces noise sensitivity of the pulse-width modulation circuit, allowing reliable control of the very small duty cycles necessary in high input voltage applications. Additional protection features include current limit, thermal shutdown and an enable input. The device is available in a power enhanced HTSSOP-20 package featuring an exposed die attach pad to aid thermal dissipation.

Where to Buy

Prices starting from US$3.18

Distributor Stock
Logo for Farnell
Farnell
from US$7.48
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.18
22,232
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.18
-
Buy Now
Logo for element14
element14
from US$7.55
-
Buy Now

Specifications

Supply Voltage Min 3V
Supply Voltage Max 75V
No. of Outputs 1 Output, 1Outputs
Duty Cycle (%) 80%
Controller IC Case Style HTSSOP
No. of Pins 20Pins
Switching Frequency 500kHz
Topology Buck-Boost
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

3-V to 75-V wide VIN, current mode non-synchronous buck-boost controller | Texas Instruments
Dc/Dc Ctrl, Buck-Boost, Htssop | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5118Q1MH/NOPB?

Additional datasheets, footprints and schematics for LM5118Q1MH/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5118Q1MH/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5118Q1MH/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5118Q1MH/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5118Q1MH/NOPB fall under?

The LM5118Q1MH/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM5118Q1MH/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5118Q1MH/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM5118Q1MH/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5118Q1MH/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5118Q1MH/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5118Q1MH/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM5118Q1MH/NOPB?

You can fill out our help required form which you can use to request a quote for LM5118Q1MH/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay