LM5111-2MY/NOPB Part Information
Details for LM5111-2MY/NOPB by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Part Features
- 5-A Sink and 3-A Source Current Capability
- Available in Dual Noninverting, Dual Inverting and Combination Configurations
- Compound CMOS and Bipolar Outputs Reduce Output Current Variation
- Fast Propagation Times (25 ns Typical)
- Fast Rise and Fall Times (14 ns and 12 ns Rise and Fall, Respectively, With 2-nF Load)
- Independent Inputs (TTL Compatible)
- Independently Drives Two N-Channel MOSFETs
- LM5111-4 UVLO Configured to Drive PFET through OUT_A and NFET through OUT_B
- Pin Compatible With Industry Standard Gate
- Supply Rail Undervoltage Lockout Protection (UVLO)u0192
- Two Channels can be Connected in Parallel to Double the Drive Current
Part Specifications
Driver Configuration | Low Side |
Peak Output Current | 5A |
Supply Voltage Min | 3.5V |
Supply Voltage Max | 14V |
Driver Case Style | MSOP |
No. of Pins | 8Pins |
Input Delay | 25ns |
Output Delay | 25ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5111 |
Device Type | Power |
Module Configuration | Low Side |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Resistance | 30ohm |
Output Source Current Max | 3A |
Output Source Current Min | 3A |
Supply Voltage Range | 3.5V to 14V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM5111-2MY/NOPB?
Additional datasheets, footprints and schematics for LM5111-2MY/NOPB are listed in our Part Details tab. You can also find the LM5111-2MY/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5111-2MY/NOPB in the Pricing & Inventory tab next to part details. You can view LM5111-2MY/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5111-2MY/NOPB fall under?
The LM5111-2MY/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM5111-2MY/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5111-2MY/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM5111-2MY/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM5111-2MY/NOPB have stock available?
There is no stock from authorised distributors for LM5111-2MY/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5111-2MY/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM5111-2MY/NOPB?
You can fill out our help required form which you can use to request a quote for LM5111-2MY/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.