Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.98
|
133,860
in stock
|
Buy Now |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 5A |
Supply Voltage Min | 3.5V |
Supply Voltage Max | 14V |
Driver Case Style | MSOP |
No. of Pins | 8Pins |
Input Delay | 25ns |
Output Delay | 25ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5111 |
Device Type | Power |
Module Configuration | Low Side |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Resistance | 30ohm |
Output Source Current Max | 3A |
Output Source Current Min | 3A |
Supply Voltage Range | 3.5V to 14V |
Termination Type | Surface Mount Device |
5-A/3-A dual channel gate driver with active high or low output 4-V UVLO | Texas Instruments |
Where can I find additional details, specifications and documents for a LM5111-1MY/NOPB?
Additional datasheets, footprints and schematics for LM5111-1MY/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5111-1MY/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5111-1MY/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5111-1MY/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5111-1MY/NOPB fall under?
The LM5111-1MY/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM5111-1MY/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5111-1MY/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM5111-1MY/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5111-1MY/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM5111-1MY/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5111-1MY/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM5111-1MY/NOPB?
You can fill out our help required form which you can use to request a quote for LM5111-1MY/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.