Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 1A |
Supply Voltage Min | 8V |
Supply Voltage Max | 14V |
Driver Case Style | WSON |
No. of Pins | 8Pins |
Input Delay | 32ns |
Output Delay | 32ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Automotive 1-A, 100-V half bridge gate driver with 8-V UVLO and high noise immunity | Texas Instruments |
Gate Driver 1A, LM5109BQNGTTQ1 | RS |
Where can I find additional details, specifications and documents for a LM5109BQNGTTQ1?
Additional datasheets, footprints and schematics for LM5109BQNGTTQ1 are listed on our Part Details page. You can also find images and similar parts to LM5109BQNGTTQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5109BQNGTTQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5109BQNGTTQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5109BQNGTTQ1 fall under?
The LM5109BQNGTTQ1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM5109BQNGTTQ1 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5109BQNGTTQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the LM5109BQNGTTQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5109BQNGTTQ1 have stock available?
Authorised distributors including Texas Instruments and RS have stock available or on a lead time for LM5109BQNGTTQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5109BQNGTTQ1 often in real-time on the comparison pages.
What if I can't find stock of LM5109BQNGTTQ1?
You can fill out our help required form which you can use to request a quote for LM5109BQNGTTQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.