LM5101AM Part Information
Details for LM5101AM by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs
Part Downloads


Part Specifications
Driver Configuration | High Side and Low Side |
Peak Output Current | 3A |
Supply Voltage Min | 9V |
Supply Voltage Max | 14V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 26ns |
Output Delay | 22ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5101 |
Device Type | MOSFET |
IC Generic Number | 5101 |
Logic Function Number | 5101 |
Module Configuration | High Side Low Side |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 118.3V |
Output Voltage Max | 18.3V |
Supply Voltage Range | 9V to 14V |
Termination Type | Surface Mount Device |
Viewing Distributors for LM5101AM
Loading...
Loading Results for LM5101AM