| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Driver Configuration | High Side and Low Side |
|---|---|
| Peak Output Current | 3A |
| Supply Voltage Min | 9V |
| Supply Voltage Max | 14V |
| Driver Case Style | SOIC |
| No. of Pins | 8Pins |
| Input Delay | 20ns |
| Output Delay | 20ns |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 5100 |
| Device Type | MOSFET |
| IC Generic Number | 5100 |
| Logic Function Number | 5100 |
| Module Configuration | High Side Low Side |
| No. of Outputs | 2Outputs |
| Operating Temperature Range | -40°C to +125°C |
| Output Voltage | 118.3V |
| Output Voltage Max | 18.3V |
| Supply Voltage Range | 9V to 14V |
| Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LM5100AM?
Additional datasheets, footprints and schematics for LM5100AM are listed on our Part Details page. You can also find images and similar parts to LM5100AM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5100AM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5100AM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5100AM fall under?
The LM5100AM is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM5100AM when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5100AM you can contact the distributor directly for product support, shipping queries etc.
Is the LM5100AM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5100AM have stock available?
Authorised distributors including Rochester Electronics have stock available or on a lead time for LM5100AM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5100AM often in real-time on the comparison pages.
What if I can't find stock of LM5100AM?
You can fill out our help required form which you can use to request a quote for LM5100AM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.