Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 60V |
---|---|
Output Current | 100mA |
UVLO | 6.25V |
Controller IC Case Style | TSSOP |
No. of Pins | 16Pins |
Duty Cycle (%) | 80% |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5071 |
Controller Type | PWM |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 800mA |
Output Type | Voltage |
Output Voltage | 250mV |
Supply Current | 1.5mA |
Supply Voltage Max | 15V |
Supply Voltage Min | 8.1V |
Supply Voltage Range | 8.1V to 15V |
Termination Type | Surface Mount Device |
Class 3 PoE PD with flyback DC-DC controller & 12V-57V Adapter Priority | Texas Instruments |
IC: PoE PD controller | Transfer Multisort Elektronik |
Ic, Pwm Controller, Powerwise | Newark Electronics |
Where can I find additional details, specifications and documents for a LM5071MT-80/NOPB .?
Additional datasheets, footprints and schematics for LM5071MT-80/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM5071MT-80/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5071MT-80/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5071MT-80/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5071MT-80/NOPB . fall under?
The LM5071MT-80/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5071MT-80/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5071MT-80/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM5071MT-80/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5071MT-80/NOPB . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5071MT-80/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5071MT-80/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM5071MT-80/NOPB .?
You can fill out our help required form which you can use to request a quote for LM5071MT-80/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.