Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input Voltage | 48V |
---|---|
Output Current | 100mA |
UVLO | 6.25V |
Controller IC Case Style | TSSOP |
No. of Pins | 16Pins |
Duty Cycle (%) | 50% |
Frequency | 580kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5070 |
Continuous Drain Current Id | 1mA |
Controller Type | PWM |
Input Voltage Max | 75V |
Input Voltage Min | 1.85V |
On Resistance Rds(on) | 1ohm |
Operating Frequency | 200Hz |
Operating Temperature Range | -40°C to +125°C |
Output Type | Voltage |
Output Voltage Max | 3.3V |
Power Supply IC Type | PoE and PWM |
Startup Current | 10µA |
Supply Current | 1.5mA |
Supply Voltage Max | 15V |
Supply Voltage Min | 8.1V |
Where can I find additional details, specifications and documents for a LM5070MTC-50?
Additional datasheets, footprints and schematics for LM5070MTC-50 are listed on our Part Details page. You can also find images and similar parts to LM5070MTC-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5070MTC-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5070MTC-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5070MTC-50 fall under?
The LM5070MTC-50 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5070MTC-50 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5070MTC-50 you can contact the distributor directly for product support, shipping queries etc.
Is the LM5070MTC-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5070MTC-50 have stock available?
There is no stock from authorised distributors for LM5070MTC-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5070MTC-50 often in real-time on the comparison pages.
What if I can't find stock of LM5070MTC-50?
You can fill out our help required form which you can use to request a quote for LM5070MTC-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.