LM5067MM-2/NOPB . Semiconductors - ICs by Texas Instruments

NEGATIVE HOT-SWAP CONTROLLER VSSOP-10

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.28

Distributor Stock
Logo for Farnell
Farnell
from US$1.79
696
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.28
132,873
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.13
696
in stock
Buy Now
Logo for element14
element14
from US$1.93
696
in stock
Buy Now

Specifications

Controller Applications Server Backplane Systems Solid State Circuit Breaker
Input Voltage -
Supply Voltage Min -80V
Supply Voltage Max -9V
Controller IC Case Style VSSOP
No. of Pins 10Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

-9-V to -80-V hot swap controller with power limiting | Texas Instruments
Negative Hot-Swap Controller, Vssop-10 | Newark Electronics
NEGATIVE HOT-SWAP CONTROLLER, VSSOP-10 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5067MM-2/NOPB .?

Additional datasheets, footprints and schematics for LM5067MM-2/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM5067MM-2/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5067MM-2/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5067MM-2/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5067MM-2/NOPB . fall under?

The LM5067MM-2/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM5067MM-2/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5067MM-2/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM5067MM-2/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5067MM-2/NOPB . have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5067MM-2/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5067MM-2/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM5067MM-2/NOPB .?

You can fill out our help required form which you can use to request a quote for LM5067MM-2/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay