Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Server Backplane Systems Power Distribution Systems |
---|---|
Input Voltage | 80V |
Supply Voltage Min | 10V |
Supply Voltage Max | 80V |
Controller IC Case Style | TSSOP |
No. of Pins | 28Pins |
10-V to 80-V hot swap controller with current, -Voltage and power monitoring and PMBus | Texas Instruments |
Hot Swap Controller, 80V, Tssop28 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM5066PMH/NOPB?
Additional datasheets, footprints and schematics for LM5066PMH/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5066PMH/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5066PMH/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5066PMH/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5066PMH/NOPB fall under?
The LM5066PMH/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5066PMH/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5066PMH/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM5066PMH/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5066PMH/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5066PMH/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5066PMH/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM5066PMH/NOPB?
You can fill out our help required form which you can use to request a quote for LM5066PMH/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.