Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.75
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.75
|
31,281
in stock
|
Buy Now |
Controller Applications | Power Distribution Systems Industrial Systems |
---|---|
Input Voltage | 80V |
Internal Switch | Yes |
Supply Voltage Min | 10V |
Supply Voltage Max | 80V |
Controller IC Case Style | TSSOP |
-10-V to -80-V hot swap controller with PMBus | Texas Instruments |
Where can I find additional details, specifications and documents for a LM5064PMH/NOPB?
Additional datasheets, footprints and schematics for LM5064PMH/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5064PMH/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5064PMH/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5064PMH/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5064PMH/NOPB fall under?
The LM5064PMH/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5064PMH/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5064PMH/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM5064PMH/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5064PMH/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM5064PMH/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5064PMH/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM5064PMH/NOPB?
You can fill out our help required form which you can use to request a quote for LM5064PMH/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.