Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM5050-1 |
Kit Application Type | Power Management |
Application Sub Type | OR-ing Controller |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Eval Board LM5050-1 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | High Side N-channel Power MOSFET Inductive Kick-back Protection Small Size |
Where can I find additional details, specifications and documents for a LM5050MK-1EVAL/NOPB .?
Additional datasheets, footprints and schematics for LM5050MK-1EVAL/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM5050MK-1EVAL/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5050MK-1EVAL/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5050MK-1EVAL/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5050MK-1EVAL/NOPB . fall under?
The LM5050MK-1EVAL/NOPB . is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to LM5050MK-1EVAL/NOPB . when available in the Power Management Development Kits - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5050MK-1EVAL/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM5050MK-1EVAL/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5050MK-1EVAL/NOPB . have stock available?
There is no stock from authorised distributors for LM5050MK-1EVAL/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5050MK-1EVAL/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM5050MK-1EVAL/NOPB .?
You can fill out our help required form which you can use to request a quote for LM5050MK-1EVAL/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.