LM5035CMH/NOPB Semiconductors - ICs by Texas Instruments

IC PWM CONTROLLER 105V TSSOP-20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM5035C half-bridge controller and gate driver contains all of the features necessary to implement half-bridge topology power converters using voltage mode control with line voltage feedforward. The LM5035C is a functional variant of the LM5035B half-bridge PWM controller. The amplitude of the SR1 and SR2 waveforms are 5 V instead of the VCC level. Also, the soft-stop function is disabled in the LM5035C. The LM5035, LM5035A, LM5035B, and LM5035C include a floating high-side gate driver, which is capable of operating with supply voltages up to 105 V. Both the high-side and low-side gate drivers are capable of 2-A peak. An internal high-voltage start-up regulator is included, along with programmable line undervoltage lockout (UVLO) and overvoltage protection (OVP). The oscillator is programmed with a single resistor to frequencies up to 2 MHz. The oscillator can also be synchronized to an external clock. A current sense input and a programmable timer provide cycle-by-cycle current limit and adjustable hiccup mode overload protection. The differences between LM5035, LM5035A, LM5035B, and LM5035C are summarized in the Device Comparison Table.

No distributors results available

Specifications

Input Voltage 105V
Output Current 2A
Frequency 1MHz
Supply Voltage Range 13V to 105V
Digital IC Case Style TSSOP
No. of Pins 20
Operating Temperature Range -40°C to +125°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5035CMH/NOPB?

Additional datasheets, footprints and schematics for LM5035CMH/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5035CMH/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5035CMH/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5035CMH/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5035CMH/NOPB fall under?

The LM5035CMH/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM5035CMH/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5035CMH/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM5035CMH/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5035CMH/NOPB have stock available?

There is no stock from authorised distributors for LM5035CMH/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5035CMH/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM5035CMH/NOPB?

You can fill out our help required form which you can use to request a quote for LM5035CMH/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay