Input Voltage | 100V |
---|---|
Output Voltage | 300mV |
Output Current | 100mA |
Supply Voltage Min | 13V |
Supply Voltage Max | 100V |
Controller IC Case Style | TSSOP |
No. of Pins | 20Pins |
Frequency | 2MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Ic, Current Mode Pwm Ctrl, 15V, Tssop-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM5034MTC/NOPB?
Additional datasheets, footprints and schematics for LM5034MTC/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5034MTC/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5034MTC/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5034MTC/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5034MTC/NOPB fall under?
The LM5034MTC/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5034MTC/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5034MTC/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM5034MTC/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5034MTC/NOPB have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5034MTC/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5034MTC/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM5034MTC/NOPB?
You can fill out our help required form which you can use to request a quote for LM5034MTC/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.