LM5033MM/NOPB Semiconductors - ICs by Texas Instruments

VOLTAGE MODE PWM CONTROLLER 15V MSOP-1

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The LM5033 high-voltage PWM controller contains all the features necessary to implement push-pull, halfbridge, and full-bridge topologies. Applications include closed-loop voltage mode converters with a highly regulated output voltage, or open-loop DC transformers such as an Intermediate bus converter (IBC) with an efficiency greater than 95%. Two alternating gate driver outputs with a specified deadtime are provided. The LM5033 includes a start-up regulator that operates over a wide input range from 15 V to 100 V. Additional features include: precision voltage reference output, current limit detection, remote shutdown, soft start, sync capability, and thermal shutdown. This high-speed IC has total propagation delays less than 100 ns and a 1-MHz capable oscillator.

Prices starting from US$1.40


Distributor Starting From Stock
Logo for Chip One Stop Chip One Stop US$1.40
999
Buy Now
Logo for Newark Electronics Newark Electronics US$2.59
-
Buy Now
Logo for element14 element14 US$2.79
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Input Voltage 90V
Output Voltage 250mV
Output Current 100mA
Supply Voltage Min 10V
Supply Voltage Max 15V
Controller IC Case Style MSOP
No. of Pins 10Pins
Frequency 1MHz

Alternative Descriptions

Voltage Mode Pwm Controller, 15V, Msop-1 | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5033MM/NOPB?

Additional datasheets, footprints and schematics for LM5033MM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5033MM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5033MM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5033MM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5033MM/NOPB fall under?

The LM5033MM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM5033MM/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5033MM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM5033MM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5033MM/NOPB have stock available?

Authorised distributors including Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for LM5033MM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5033MM/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM5033MM/NOPB?

You can fill out our help required form which you can use to request a quote for LM5033MM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay